Yageo USA RES 210 OHM 1/8W 1% 0805 SMD RC0805FR-07210RL

Description
RES 210ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 210ohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM 1/8W 1% 0805 SMD - RC0805FR-07210RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 1/8W 1% 0805 SMD
RC0805FR-07210RL
RES 210 OHM 1/8W 1% 0805 SMD RC0805FR-07210RL
RES 210ohm 1/8W 1% 0805 SMD

RES 210ohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-210CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-210CRTR-ND
Chip Resistor - Surface Mount 311-210CRTR-ND
210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-210CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-210CRCT-ND
Chip Resistor - Surface Mount 311-210CRCT-ND
210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-210CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-210CRDKR-ND
Chip Resistor - Surface Mount 311-210CRDKR-ND
210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

210 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 210R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3133
Res, 210R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3133
RES, 210R, 1%, 0.125W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 210R, 1%, 0.125W, THICK FILM, 0805; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, 210R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 47AK3908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
47AK3908
Res, 210R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 47AK3908
RES, 210R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 210R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-07210RL 311-210CRTR-ND 49AK3133 47AK3908
Product Name RES 210 OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Res, 210R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Res, 210R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1073201P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 0.1800 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details