Yageo USA RES 205K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07205KL

Description
RES 205Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 205Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-07205KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-07205KL
RES 205K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07205KL
RES 205Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 205Kohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-205KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-205KCRCT-ND
Chip Resistor - Surface Mount 311-205KCRCT-ND
205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-205KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-205KCRDKR-ND
Chip Resistor - Surface Mount 311-205KCRDKR-ND
205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-205KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-205KCRTR-ND
Chip Resistor - Surface Mount 311-205KCRTR-ND
205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

205 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 205K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 30AK7271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
30AK7271
Res, 205K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 30AK7271
RES, 205K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 205K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 205K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 205K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3129
Res, 205K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3129
RES, 205K, 1%, 0.125W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 205K, 1%, 0.125W, THICK FILM, 0805; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-07205KL 311-205KCRCT-ND 30AK7271 49AK3129
Product Name RES 205K OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 205K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 205K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 205000 ohms 205000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details