Yageo USA Chip Resistor - Surface Mount RC0805FR-071K8L

Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-1.80KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.80KCRCT-ND
Chip Resistor - Surface Mount 311-1.80KCRCT-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.80KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.80KCRDKR-ND
Chip Resistor - Surface Mount 311-1.80KCRDKR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.80KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.80KCRTR-ND
Chip Resistor - Surface Mount 311-1.80KCRTR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1995670 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995670
Surface Mount Resistors 1995670
Yageo RC0805FR-071K8L

Yageo RC0805FR-071K8L

Supplier's Site
Surface Mount Resistors - 1995671 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995671
Surface Mount Resistors 1995671
Yageo RC0805FR-071K8L

Yageo RC0805FR-071K8L

Supplier's Site
Surface Mount Resistors - 1995671P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995671P
Surface Mount Resistors 1995671P
Yageo RC0805FR-071K8L

Yageo RC0805FR-071K8L

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805FR-071K8L
843669-RC0805FR-071K8L
Chip Resistor - Surface Mount - RC0805FR-071K8L 843669-RC0805FR-071K8L
Manufacturer: Yageo Win Source Part Number: 843669-RC0805FR-071K 8L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843669-RC0805FR-071K8L
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
8W Resistor - 52-RC0805FR-071K8L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1.8K OHM 1% 1/8W 0805 Product overview: RC0805FR-071K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-071K8L can be used for catalog matching and distributor lookup.

RES 1.8K OHM 1% 1/8W 0805 Product overview: RC0805FR-071K8L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-071K8L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 1.8K OHM 1% - RC0805FR-071K8L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 1.8K OHM 1%
RC0805FR-071K8L
YageoThick Film Resistors - SMD 1.8K OHM 1% RC0805FR-071K8L
YageoThick Film Resistors - SMD 1.8Kohm 1%

YageoThick Film Resistors - SMD 1.8Kohm 1%

Supplier's Site
Res, 1K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo - 12AC2175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo
12AC2175
Res, 1K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo 12AC2175
RES, 1K8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.8kohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 0.125W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:1.8kohm; Product Range:RC Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo - 98K7804 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo
98K7804
Surface Mount Thick Film Resistor, Rc Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo 98K7804
Surface Mount Thick Film Resistor, RC Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 1.8 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3011 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3011
Res, 1K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3011
RES, 1K8, 1%, 0.125W, THICK FILM, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 1K8, 1%, 0.125W, THICK FILM, 0805; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-071K8L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-071K8L
Chip Resistor - Surface Mount RC0805FR-071K8L
RES 1.8K OHM 1% 1/8W 0805

RES 1.8K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-1.80KCRCT-ND 1995670 1995671P 843669-RC0805FR-071K8L 52-RC0805FR-071K8L RC0805FR-071K8L 12AC2175 98K7804 49AK3011 RC0805FR-071K8L
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0805FR-071K8L 8W Resistor YageoThick Film Resistors - SMD 1.8K OHM 1% Res, 1K8, 1%, 0.125W, 0805, Thick Film; Resistor Case Style Yageo Surface Mount Thick Film Resistor, Rc Series, 1.8 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo Res, 1K8, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details