16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Thick Film Resistors - SMD 16Kohm 1%
RES, 16K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES
RES, 16K, 1%, 0.125W, THICK FILM, 0805; Resistance:16kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes
RES 16K OHM 1% 1/8W 0805
| DigiKey | ASAP Semiconductor LLC | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 311-16.0KCRTR-ND | RC0805FR-0716KL | 2426905 | 82AH8286 | 49AK3074 | RC0805FR-0716KL |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 16K OHM 1% | Surface Mount Resistors | Res, 16K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo | Res, 16K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |