RES 133K OHM 1% 1/8W 0805 Product overview: RC0805FR-07133KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07133KL can be used for catalog matching and distributor lookup.
133 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
133 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
133 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES 133Kohm 1/8W 1% 0805 SMD
RES, 133K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
RES, 133K, 1%, 0.125W, THICK FILM, 0805; Resistance:133kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RC0805FR-07133KL | 311-133KCRCT-ND | RC0805FR-07133KL | 30AK7259 | 49AK3058 |
| Product Name | 8W Resistor | Chip Resistor - Surface Mount | RES 133K OHM 1/8W 1% 0805 SMD | Res, 133K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo | Res, 133K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 133000 ohms | 133000 ohms | 133000 ohms | ||
| Power Rating | 0.1250 watts | 0.1250 watts | 8 watts | 0.1250 watts | |
| Operating DC Voltage | 150 volts |