Yageo USA SMD 0.125W 107000ohm 150V Resistor RC0805FR-07107KL

Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 107000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07107KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 107000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 107000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07107KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 107000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07107KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 107000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 107000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07107KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.125W 107000ohm 150V Resistor - 52-RC0805FR-07107KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 107000ohm 150V Resistor
52-RC0805FR-07107KL
SMD 0.125W 107000ohm 150V Resistor 52-RC0805FR-07107KL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 107000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07107KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 107000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 107000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07107KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 107000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07107KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 107000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 107000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07107KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 107K OHM 1% - RC0805FR-07107KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 107K OHM 1%
RC0805FR-07107KL
Thick Film Resistors - SMD 107K OHM 1% RC0805FR-07107KL
Thick Film Resistors - SMD 107Kohm 1%

Thick Film Resistors - SMD 107Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-107KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-107KCRDKR-ND
Chip Resistor - Surface Mount 311-107KCRDKR-ND
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-107KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-107KCRCT-ND
Chip Resistor - Surface Mount 311-107KCRCT-ND
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-107KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-107KCRTR-ND
Chip Resistor - Surface Mount 311-107KCRTR-ND
107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

107 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 107K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3031
Res, 107K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3031
RES, 107K, 1%, 0.125W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 107K, 1%, 0.125W, THICK FILM, 0805; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site
Res, 107K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 47AK3900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 107K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
47AK3900
Res, 107K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 47AK3900
RES, 107K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 107K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC0805FR-07107KL RC0805FR-07107KL 311-107KCRDKR-ND 49AK3031 47AK3900
Product Name SMD 0.125W 107000ohm 150V Resistor Thick Film Resistors - SMD 107K OHM 1% Chip Resistor - Surface Mount Res, 107K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Res, 107K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
Resistance Range 107000 ohms 107000 ohms 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric] 0805
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Through Hole Resistors - 4757019 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details