Res,SMT,Thick Film,100K Ohms,150WV,1% +/-Tol,-100,100ppm TC,0805 Case
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 100000ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: RC0805FR-07100K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 100000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 100000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07100K can be used for catalog matching and distributor lookup.
Manufacturer: Yageo
Win Source Part Number: 835101-RC0805FR-0710
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RC0805FR-07100K | 52-RC0805FR-07100K | 835101-RC0805FR-07100K |
| Product Name | Res,SMT,Thick Film,100K Ohms,150WV,1% +/-Tol,-100,100ppm TC,0805 Case | SMD 0.125W 100000ohm 150V Resistor | Chip Resistor - Surface Mount - RC0805FR-07100K |
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | ||
| Tolerance | 1 +/- % | 1 +/- % |