24 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES 24K OHM 0.5% 1/8W 0805
RES 24K OHM 0.5% 1/8W 0805
RES SMD 24K OHM 0.5% 1/8W 0805
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | RC0805DR-0724KL-ND | RC0805DR-0724KL | RC0805DR-0724KL | 898-RC0805DR-0724KL |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | RES SMD 24K OHM 0.5% 1/8W 0805 |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |