Thick Film Resistors - SMD 200ohm 5%
RES 200 OHM 5% 1/10W 0603
RES 200 OHM 5% 1/10W 0603
RES 200 OHM 5% 1/10W 0603
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC0603JR-13200RL | 13-RC0603JR-13200RLTR-ND |
| Product Name | Thick Film Resistors - SMD 200 OHM 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 |
| Resistance Range | 200 ohms | 200 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |