Thick Film Resistors - SMD 10Mohm 5%
RES CHIP 0603
| DigiKey | ASAP Semiconductor LLC | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RC0603JR-1310MLTR-ND | RC0603JR-1310ML | RC0603JR-1310ML |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 10M OHM 5% | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 (1608 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |