62 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
62 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
62 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES 62Kohm 1/10W 5% 0603 SMD
RES, 62K, 5%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
RES 62K OHM 5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 311-62KGRTR-ND | RC0603JR-0762KL | 82AH8266 | RC0603JR-0762KL |
| Product Name | Chip Resistor - Surface Mount | RES 62K OHM 1/10W 5% 0603 SMD | Res, 62K, 5%, 0.1W, 0603, Thick Film Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | 0603 | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |