Yageo USA SMD 100mW Resistor RC0603JR-073KL

Description
3kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-073KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-073KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-RC0603JR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603JR-073KL
SMD 100mW Resistor 52-RC0603JR-073KL
3kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-073KL can be used for catalog matching and distributor lookup.

3kR 5% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603JR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603JR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2426806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426806
Surface Mount Resistors 2426806
Yageo RC0603JR-073KL

Yageo RC0603JR-073KL

Supplier's Site
Surface Mount Resistors - 2426804 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426804
Surface Mount Resistors 2426804
Yageo RC0603JR-073KL

Yageo RC0603JR-073KL

Supplier's Site
Surface Mount Resistors - 2426806P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2426806P
Surface Mount Resistors 2426806P
Yageo RC0603JR-073KL

Yageo RC0603JR-073KL

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236306-RC0603JR-073KL
Resistors - Chip Resistor - Surface Mount 1236306-RC0603JR-073KL
Win Source Part Number: 1236306-RC0603JR-073 KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Features: Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RC0603JR073KL,311-3. 0KGRDKR,311-3.0KGRCT ,311-3.0KGRTR,232270 260302L,9C06031A3001 JLPFT

Win Source Part Number: 1236306-RC0603JR-073KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Features: Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RC0603JR073KL,311-3.0KGRDKR,311-3.0KGRCT,311-3.0KGRTR,232270260302L,9C06031A3001JLPFT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.0KGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KGRDKR-ND
Chip Resistor - Surface Mount 311-3.0KGRDKR-ND
3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.0KGRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KGRCT-ND
Chip Resistor - Surface Mount 311-3.0KGRCT-ND
3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.0KGRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.0KGRTR-ND
Chip Resistor - Surface Mount 311-3.0KGRTR-ND
3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

3 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 3K OHM 5% - RC0603JR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 3K OHM 5%
RC0603JR-073KL
YageoThick Film Resistors - SMD 3K OHM 5% RC0603JR-073KL
YageoThick Film Resistors - SMD 3Kohm 5%

YageoThick Film Resistors - SMD 3Kohm 5%

Supplier's Site
Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Yageo - 68R0175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Yageo
68R0175
Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Yageo 68R0175
RES, THICK FILM, 3K, 5%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

RES, THICK FILM, 3K, 5%, 0.1W, 0603; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RC Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0603JR-073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603JR-073KL
Chip Resistor - Surface Mount RC0603JR-073KL
RES 3K OHM 5% 1/10W 0603

RES 3K OHM 5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC0603JR-073KL 2426806 1236306-RC0603JR-073KL 311-3.0KGRDKR-ND RC0603JR-073KL 68R0175 RC0603JR-073KL
Product Name SMD 100mW Resistor Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 3K OHM 5% Res, Thick Film, 3K, 5%, 0.1W, 0603; Resistance Yageo Chip Resistor - Surface Mount
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details