Yageo USA Resistors - Chip Resistor - Surface Mount RC0603FR-1033KL

Description
Win Source Part Number: 1088022-RC0603FR-103 3KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRG0603F33K; RK73H1JTTD3302F; RK73H1JTTD3002F; RK73H1JTTD3012FRC060 3FR1033KL; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC0603FR-1033KLCT ,13-RC0603FR-1033KLT R,13-RC0603FR-1033KL DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1088022-RC0603FR-103 3KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRG0603F33K; RK73H1JTTD3302F; RK73H1JTTD3002F; RK73H1JTTD3012FRC060 3FR1033KL; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC0603FR-1033KLCT ,13-RC0603FR-1033KLT R,13-RC0603FR-1033KL DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088022-RC0603FR-1033KL
Resistors - Chip Resistor - Surface Mount 1088022-RC0603FR-1033KL
Win Source Part Number: 1088022-RC0603FR-103 3KL Category: Resistors>Chip Resistor - Surface Mount Series: RC_L Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 33 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CRG0603F33K; RK73H1JTTD3302F; RK73H1JTTD3002F; RK73H1JTTD3012FRC060 3FR1033KL; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: 13-RC0603FR-1033KLCT ,13-RC0603FR-1033KLT R,13-RC0603FR-1033KL DKR

Win Source Part Number: 1088022-RC0603FR-1033KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RC_L
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 33 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CRG0603F33K; RK73H1JTTD3302F; RK73H1JTTD3002F; RK73H1JTTD3012FRC0603FR1033KL;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: 13-RC0603FR-1033KLCT,13-RC0603FR-1033KLTR,13-RC0603FR-1033KLDKR

Buy Now Datasheet
Thick Film Resistors - SMD 33K OHM 1% - RC0603FR-1033KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 33K OHM 1%
RC0603FR-1033KL
Thick Film Resistors - SMD 33K OHM 1% RC0603FR-1033KL
Thick Film Resistors - SMD 33Kohm 1%

Thick Film Resistors - SMD 33Kohm 1%

Supplier's Site
SMD 0.1W 33000ohm 75V Resistor - 52-RC0603FR-1033KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 33000ohm 75V Resistor
52-RC0603FR-1033KL
SMD 0.1W 33000ohm 75V Resistor 52-RC0603FR-1033KL
Fixed Resistor, Metal Glaze/thick Film, 0.1W, 33000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC0603FR-1033KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 33000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 33000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-1033KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.1W, 33000ohm, 75V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0603, CHIP Product overview: RC0603FR-1033KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 33000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 33000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-1033KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1033KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1033KLDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-1033KLDKR-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1033KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1033KLCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-1033KLCT-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-1033KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-1033KLTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-1033KLTR-ND
33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

33 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0603FR-1033KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-1033KL
Resistors - Chip Resistor - Surface Mount RC0603FR-1033KL
RES 33K OHM 1% 1/10W 0603

RES 33K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-1033KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-1033KL
Chip Resistor - Surface Mount RC0603FR-1033KL
RES 33K OHM 1% 1/10W 0603

RES 33K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 33K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1094
Res, 33K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1094
RES, 33K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 33K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 33K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2844 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2844
Res, 33K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2844
RES, 33K, 1%, 0.1W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 33K, 1%, 0.1W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 33K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2845
Res, 33K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2845
RES, 33K, 1%, 0.1W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 33K, 1%, 0.1W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1088022-RC0603FR-1033KL RC0603FR-1033KL 52-RC0603FR-1033KL 13-RC0603FR-1033KLDKR-ND RC0603FR-1033KL RC0603FR-1033KL 32AK1094 49AK2844
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistors - SMD 33K OHM 1% SMD 0.1W 33000ohm 75V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 33K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details