RES 12.7K OHM 1% 1/10W 0603
| Yageo USA | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC0603FR-1012K7L | 13-RC0603FR-1012K7L-ND |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | General Use |
| Resistance Range | 12700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts |