Yageo USA General Purpose Chip Resistors RC0603FR-076M65L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-076M65L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-076M65L
General Purpose Chip Resistors RC0603FR-076M65L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 6.65M OHM 1% - RC0603FR-076M65L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 6.65M OHM 1%
RC0603FR-076M65L
Thick Film Resistors - SMD 6.65M OHM 1% RC0603FR-076M65L
Thick Film Resistors - SMD 6.65Mohm 1%

Thick Film Resistors - SMD 6.65Mohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-076M65L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0603FR-076M65L-ND
Chip Resistor - Surface Mount RC0603FR-076M65L-ND
6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

6.65 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0603FR-076M65L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-076M65L
Resistors - Chip Resistor - Surface Mount RC0603FR-076M65L
RES 6.65M OHM 1% 1/10W 0603

RES 6.65M OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0603FR-076M65L RC0603FR-076M65L RC0603FR-076M65L-ND RC0603FR-076M65L
Product Name General Purpose Chip Resistors Thick Film Resistors - SMD 6.65M OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 6.65E6 ohms 6.65E6 ohms 6.65E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details