Yageo USA Resistors - Chip Resistor - Surface Mount RC0603FR-07620RL

Description
Manufacturer: Yageo Win Source Part Number: 1326910-RC0603FR-076 20RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 620 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-620HRCT,9C06031A 6200FKPFT,2322704662 01L,311-620HRTR,311- 620HRDKR,RC0603FR076 20RL,Q3819415A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1326910-RC0603FR-076 20RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 620 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-620HRCT,9C06031A 6200FKPFT,2322704662 01L,311-620HRTR,311- 620HRDKR,RC0603FR076 20RL,Q3819415A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326910-RC0603FR-07620RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326910-RC0603FR-07620RL
Resistors - Chip Resistor - Surface Mount 1326910-RC0603FR-07620RL
Manufacturer: Yageo Win Source Part Number: 1326910-RC0603FR-076 20RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 620 Ohms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-620HRCT,9C06031A 6200FKPFT,2322704662 01L,311-620HRTR,311- 620HRDKR,RC0603FR076 20RL,Q3819415A RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326910-RC0603FR-07620RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 620 Ohms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-620HRCT,9C06031A6200FKPFT,232270466201L,311-620HRTR,311-620HRDKR,RC0603FR07620RL,Q3819415A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 620 OHM 10W Resistor - 52-RC0603FR-07620RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 620 OHM 10W Resistor
52-RC0603FR-07620RL
SMD 620 OHM 10W Resistor 52-RC0603FR-07620RL
RES SMD 620 OHM 1% 1/10W 0603 Product overview: RC0603FR-07620RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07620RL can be used for catalog matching and distributor lookup.

RES SMD 620 OHM 1% 1/10W 0603 Product overview: RC0603FR-07620RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 620 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07620RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 620 OHM 1% - RC0603FR-07620RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 620 OHM 1%
RC0603FR-07620RL
Thick Film Resistors - SMD 620 OHM 1% RC0603FR-07620RL
Thick Film Resistors - SMD 620ohm 1%

Thick Film Resistors - SMD 620ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-620HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-620HRDKR-ND
Chip Resistor - Surface Mount 311-620HRDKR-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-620HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-620HRTR-ND
Chip Resistor - Surface Mount 311-620HRTR-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-620HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-620HRCT-ND
Chip Resistor - Surface Mount 311-620HRCT-ND
620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

620 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-07620RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07620RL
Chip Resistor - Surface Mount RC0603FR-07620RL
RES 620 OHM 1% 1/10W 0603

RES 620 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 620R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8203 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8203
Res, 620R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8203
RES, 620R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 620R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 620R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2713
Res, 620R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2713
RES, 620R, 1%, 0.1W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 620R, 1%, 0.1W, THICK FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1326910-RC0603FR-07620RL 52-RC0603FR-07620RL RC0603FR-07620RL 311-620HRDKR-ND RC0603FR-07620RL 82AH8203 49AK2713
Product Name Resistors - Chip Resistor - Surface Mount SMD 620 OHM 10W Resistor Thick Film Resistors - SMD 620 OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 620R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 620R, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details