Yageo USA SMD 100mW Resistor RC0603FR-07510KL

Description
510kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-07510KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07510KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
510kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-07510KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07510KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100mW Resistor - 52-RC0603FR-07510KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-07510KL
SMD 100mW Resistor 52-RC0603FR-07510KL
510kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-07510KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07510KL can be used for catalog matching and distributor lookup.

510kR 1% 100mW 0603 SMD Thick Film Resistor Product overview: RC0603FR-07510KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07510KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 510K OHM 1% - RC0603FR-07510KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 510K OHM 1%
RC0603FR-07510KL
YageoThick Film Resistors - SMD 510K OHM 1% RC0603FR-07510KL
YageoThick Film Resistors - SMD 510Kohm 1%

YageoThick Film Resistors - SMD 510Kohm 1%

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07510KL
843644-RC0603FR-07510KL
Chip Resistor - Surface Mount - RC0603FR-07510KL 843644-RC0603FR-07510KL
Manufacturer: Yageo Win Source Part Number: 843644-RC0603FR-0751 0KL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843644-RC0603FR-07510KL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Resistors - 2424142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424142
Surface Mount Resistors 2424142
Yageo RC0603FR-07510KL

Yageo RC0603FR-07510KL

Supplier's Site
Surface Mount Resistors - 2424141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424141
Surface Mount Resistors 2424141
Yageo RC0603FR-07510KL

Yageo RC0603FR-07510KL

Supplier's Site
Surface Mount Resistors - 2424142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2424142P
Surface Mount Resistors 2424142P
Yageo RC0603FR-07510KL

Yageo RC0603FR-07510KL

Supplier's Site
Chip Resistor - Surface Mount - 311-510KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510KHRDKR-ND
Chip Resistor - Surface Mount 311-510KHRDKR-ND
510 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

510 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510KHRCT-ND
Chip Resistor - Surface Mount 311-510KHRCT-ND
510 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

510 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-510KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-510KHRTR-ND
Chip Resistor - Surface Mount 311-510KHRTR-ND
510 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

510 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 510K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8186 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8186
Res, 510K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8186
RES, 510K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 510K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 510K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK2114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK2114
Res, 510K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK2114
RES, 510K, 1%, 0.1W, THICK FILM, 0603; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 510K, 1%, 0.1W, THICK FILM, 0603; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-07510KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07510KL
Chip Resistor - Surface Mount RC0603FR-07510KL
RES 510K OHM 1% 1/10W 0603

RES 510K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-RC0603FR-07510KL RC0603FR-07510KL 843644-RC0603FR-07510KL 2424142 311-510KHRDKR-ND 82AH8186 49AK2114 RC0603FR-07510KL
Product Name SMD 100mW Resistor YageoThick Film Resistors - SMD 510K OHM 1% Chip Resistor - Surface Mount - RC0603FR-07510KL Surface Mount Resistors Chip Resistor - Surface Mount Res, 510K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 510K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Resistance Range 510000 ohms 510000 ohms 510000 ohms 510000 ohms 510000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 75 volts
Operating AC Voltage 50 volts 75 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details