Thick Film Resistors - SMD 4.87Mohm 1%
4.87 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
RES 4.87M OHM 1% 1/10W 0603
| Yageo USA | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC0603FR-074M87L | RC0603FR-074M87L | RC0603FR-074M87L-ND | RC0603FR-074M87L |
| Product Name | General Purpose Chip Resistors | Thick Film Resistors - SMD 4.87M OHM 1% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Resistance Range | 4.87E6 ohms | 4.87E6 ohms | 4.87E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |