Yageo USA Resistors - Chip Resistor - Surface Mount RC0603FR-074K75L

Description
Win Source Part Number: 1373691-RC0603FR-074 K75L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 4.75 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373691-RC0603FR-074 K75L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 4.75 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373691-RC0603FR-074K75L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373691-RC0603FR-074K75L
Resistors - Chip Resistor - Surface Mount 1373691-RC0603FR-074K75L
Win Source Part Number: 1373691-RC0603FR-074 K75L Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 4.75 kOhms Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373691-RC0603FR-074K75L
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RC_L
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 4.75 kOhms
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Surface Mount Resistors - 1995592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995592P
Surface Mount Resistors 1995592P
Yageo RC0603FR-074K75L

Yageo RC0603FR-074K75L

Supplier's Site
Surface Mount Resistors - 1995591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995591
Surface Mount Resistors 1995591
Yageo RC0603FR-074K75L

Yageo RC0603FR-074K75L

Supplier's Site
Surface Mount Resistors - 1995592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995592
Surface Mount Resistors 1995592
Yageo RC0603FR-074K75L

Yageo RC0603FR-074K75L

Supplier's Site
YageoThick Film Resistors - SMD 4.75K OHM 1% - RC0603FR-074K75L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 4.75K OHM 1%
RC0603FR-074K75L
YageoThick Film Resistors - SMD 4.75K OHM 1% RC0603FR-074K75L
YageoThick Film Resistors - SMD 4.75Kohm 1%

YageoThick Film Resistors - SMD 4.75Kohm 1%

Supplier's Site
SMD 100mW Resistor - 52-RC0603FR-074K75L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-074K75L
SMD 100mW Resistor 52-RC0603FR-074K75L
4.75kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-074K75L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-074K75L can be used for catalog matching and distributor lookup.

4.75kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-074K75L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-074K75L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-4.75KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75KHRDKR-ND
Chip Resistor - Surface Mount 311-4.75KHRDKR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75KHRCT-ND
Chip Resistor - Surface Mount 311-4.75KHRCT-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-4.75KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.75KHRTR-ND
Chip Resistor - Surface Mount 311-4.75KHRTR-ND
4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

4.75 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Yageo - 66R2365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Yageo
66R2365
Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Yageo 66R2365
RES, THICK FILM, 4K75, 1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.1W, 0603, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 4K75, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8153 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K75, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8153
Res, 4K75, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8153
RES, 4K75, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 4K75, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-074K75L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-074K75L
Chip Resistor - Surface Mount RC0603FR-074K75L
RES 4.75K OHM 1% 1/10W 0603

RES 4.75K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1373691-RC0603FR-074K75L 1995592P 1995591 RC0603FR-074K75L 52-RC0603FR-074K75L 311-4.75KHRDKR-ND 66R2365 82AH8153 RC0603FR-074K75L
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors YageoThick Film Resistors - SMD 4.75K OHM 1% SMD 100mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 4K75, 1%, 0.1W, 0603, Reel; Resistance Yageo Res, 4K75, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 4750 ohms 4750 ohms 4750 ohms 4750 ohms 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.2000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614422-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 178000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details