Yageo USA Chip Resistor - Surface Mount RC0603FR-07470KL

Description
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-470KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-470KHRTR-ND
Chip Resistor - Surface Mount 311-470KHRTR-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-470KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-470KHRDKR-ND
Chip Resistor - Surface Mount 311-470KHRDKR-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-470KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-470KHRCT-ND
Chip Resistor - Surface Mount 311-470KHRCT-ND
470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

470 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 470K OHM 1/10W 1% 0603 SMD - RC0603FR-07470KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1/10W 1% 0603 SMD
RC0603FR-07470KL
RES 470K OHM 1/10W 1% 0603 SMD RC0603FR-07470KL
RES 470Kohm 1/10W 1% 0603 SMD

RES 470Kohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 100mW Resistor - 52-RC0603FR-07470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100mW Resistor
52-RC0603FR-07470KL
SMD 100mW Resistor 52-RC0603FR-07470KL
470kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-07470KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07470KL can be used for catalog matching and distributor lookup.

470kR 1% 100mW 0603 Thick Film SMD Resistor Product overview: RC0603FR-07470KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07470KL
1091507-RC0603FR-07470KL
Chip Resistor - Surface Mount - RC0603FR-07470KL 1091507-RC0603FR-07470KL
Manufacturer: Yageo Win Source Part Number: 1091507-RC0603FR-074 70KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 470k Composition: Thick Film Number of Terminations: 2 Family Name: RC_L Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Alternative Parts (Cross-Reference): WCR-WCR0603LF-4703-F -P-LT; WCR0603-470KFI; AC0603FR-10470KL; AC0603FR-07470KL; Introduction Date: December 26, 2008 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1091507-RC0603FR-07470KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 470k
Composition: Thick Film
Number of Terminations: 2
Family Name: RC_L
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Alternative Parts (Cross-Reference): WCR-WCR0603LF-4703-F-P-LT; WCR0603-470KFI; AC0603FR-10470KL; AC0603FR-07470KL;
Introduction Date: December 26, 2008
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Surface Mount Resistors - 1995574P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995574P
Surface Mount Resistors 1995574P
Yageo RC0603FR-07470KL

Yageo RC0603FR-07470KL

Supplier's Site
Surface Mount Resistors - 1995573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995573
Surface Mount Resistors 1995573
Yageo RC0603FR-07470KL

Yageo RC0603FR-07470KL

Supplier's Site
Surface Mount Resistors - 1995574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995574
Surface Mount Resistors 1995574
Yageo RC0603FR-07470KL

Yageo RC0603FR-07470KL

Supplier's Site
Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Yageo - 68R0098 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Yageo
68R0098
Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Yageo 68R0098
RES, THICK FILM, 470K, 1%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 470K, 1%, 0.1W, 0603; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 98K7413 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
98K7413
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 98K7413
Surface Mount Thick Film Resistor, RC Series, 470 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 470 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 75X0154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
75X0154
Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 75X0154
Surface Mount Thick Film Resistor, RC Series, 470 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 470 kohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-07470KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07470KL
Chip Resistor - Surface Mount RC0603FR-07470KL
RES 470K OHM 1% 1/10W 0603

RES 470K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-470KHRTR-ND RC0603FR-07470KL 52-RC0603FR-07470KL 1091507-RC0603FR-07470KL 1995574P 1995573 68R0098 98K7413 RC0603FR-07470KL
Product Name Chip Resistor - Surface Mount RES 470K OHM 1/10W 1% 0603 SMD SMD 100mW Resistor Chip Resistor - Surface Mount - RC0603FR-07470KL Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 470K, 1%, 0.1W, 0603; Resistance Yageo Surface Mount Thick Film Resistor, Rc Series, 470 Kohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details