Yageo USA Thick Film Resistors - SMD 2.8 OHM 1% RC0603FR-072R8L

Description
Thick Film Resistors - SMD 2.8ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 2.8ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 2.8 OHM 1% - RC0603FR-072R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2.8 OHM 1%
RC0603FR-072R8L
Thick Film Resistors - SMD 2.8 OHM 1% RC0603FR-072R8L
Thick Film Resistors - SMD 2.8ohm 1%

Thick Film Resistors - SMD 2.8ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0603FR-072R8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-072R8LTR-ND
Chip Resistor - Surface Mount 13-RC0603FR-072R8LTR-ND
2.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-072R8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-072R8LDKR-ND
Chip Resistor - Surface Mount 13-RC0603FR-072R8LDKR-ND
RES 2.8 OHM 1% 1/10W 0603

RES 2.8 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0603FR-072R8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0603FR-072R8LCT-ND
Chip Resistor - Surface Mount 13-RC0603FR-072R8LCT-ND
RES 2.8 OHM 1% 1/10W 0603

RES 2.8 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0603FR-072R8L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0603FR-072R8L
Resistors - Chip Resistor - Surface Mount RC0603FR-072R8L
RES 2.8 OHM 1% 1/10W 0603

RES 2.8 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RC0603FR-072R8L 13-RC0603FR-072R8LTR-ND RC0603FR-072R8L
Product Name Thick Film Resistors - SMD 2.8 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 2.8 ohms 2.8 ohms 2.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 2567483P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 0.0012 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details