Yageo USA YageoThick Film Resistors - SMD 2.1K OHM 1% RC0603FR-072K1L

Description
YageoThick Film Resistors - SMD 2.1Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 2.1Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 2.1K OHM 1% - RC0603FR-072K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.1K OHM 1%
RC0603FR-072K1L
YageoThick Film Resistors - SMD 2.1K OHM 1% RC0603FR-072K1L
YageoThick Film Resistors - SMD 2.1Kohm 1%

YageoThick Film Resistors - SMD 2.1Kohm 1%

Supplier's Site
SMD 2.1 kOhm 100 mW Resistor - 52-RC0603FR-072K1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.1 kOhm 100 mW Resistor
52-RC0603FR-072K1L
SMD 2.1 kOhm 100 mW Resistor 52-RC0603FR-072K1L
SMD Chip Resistor, 2.1 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-072K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.1 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-072K1L can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 2.1 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-072K1L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.1 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.1 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-072K1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-2.10KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.10KHRTR-ND
Chip Resistor - Surface Mount 311-2.10KHRTR-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.10KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.10KHRDKR-ND
Chip Resistor - Surface Mount 311-2.10KHRDKR-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.10KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.10KHRCT-ND
Chip Resistor - Surface Mount 311-2.10KHRCT-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-072K1L
748562-RC0603FR-072K1L
Chip Resistor - Surface Mount - RC0603FR-072K1L 748562-RC0603FR-072K1L
Manufacturer: Yageo Win Source Part Number: 748562-RC0603FR-072K 1L Manufacturer Homepage: www.yageo.com Reference case: 0603-2.1K1 Reference Date Code: 1009+ Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 748562-RC0603FR-072K1L
Manufacturer Homepage: www.yageo.com
Reference case: 0603-2.1K1
Reference Date Code: 1009+
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now
Res, 2K1, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo - 82AH8080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo
82AH8080
Res, 2K1, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo 82AH8080
RES, 2K1, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 2K1, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1916
Res, 2K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1916
RES, 2K1, 1%, 0.1W, THICK FILM, 0603; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 2K1, 1%, 0.1W, THICK FILM, 0603; Resistance:2.1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-072K1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-072K1L
Chip Resistor - Surface Mount RC0603FR-072K1L
RES 2.1K OHM 1% 1/10W 0603

RES 2.1K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-072K1L 52-RC0603FR-072K1L 311-2.10KHRTR-ND 748562-RC0603FR-072K1L 82AH8080 49AK1916 RC0603FR-072K1L
Product Name YageoThick Film Resistors - SMD 2.1K OHM 1% SMD 2.1 kOhm 100 mW Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0603FR-072K1L Res, 2K1, 1%, 0.1W, 0603, Thick Film Rohs Compliant Yageo Res, 2K1, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 2100 ohms 2100 ohms 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details