Yageo USA Surface Mount Resistors RC0603FR-07220RL

Description
Yageo RC0603FR-07220RL
Request a Quote Datasheet
Description
Yageo RC0603FR-07220RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1995496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995496
Surface Mount Resistors 1995496
Yageo RC0603FR-07220RL

Yageo RC0603FR-07220RL

Supplier's Site
Surface Mount Resistors - 1995497P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995497P
Surface Mount Resistors 1995497P
Yageo RC0603FR-07220RL

Yageo RC0603FR-07220RL

Supplier's Site
Surface Mount Resistors - 1995497 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995497
Surface Mount Resistors 1995497
Yageo RC0603FR-07220RL

Yageo RC0603FR-07220RL

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07220RL - 1091504-RC0603FR-07220RL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07220RL
1091504-RC0603FR-07220RL
Chip Resistor - Surface Mount - RC0603FR-07220RL 1091504-RC0603FR-07220RL
Manufacturer: Yageo Win Source Part Number: 1091504-RC0603FR-072 20RL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 220 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Yageo
Win Source Part Number: 1091504-RC0603FR-07220RL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 220
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
SMD 10W Resistor - 52-RC0603FR-07220RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-RC0603FR-07220RL
SMD 10W Resistor 52-RC0603FR-07220RL
220R 1% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603FR-07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07220RL can be used for catalog matching and distributor lookup.

220R 1% 1/10W 0603 SMD Thick Film Resistor Product overview: RC0603FR-07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07220RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-220HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220HRCT-ND
Chip Resistor - Surface Mount 311-220HRCT-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-220HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220HRTR-ND
Chip Resistor - Surface Mount 311-220HRTR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-220HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-220HRDKR-ND
Chip Resistor - Surface Mount 311-220HRDKR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 220 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] - RC0603FR-07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]
RC0603FR-07220RL
RES 220 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] RC0603FR-07220RL
RES 220ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

RES 220ohm 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07220RL
Chip Resistor - Surface Mount RC0603FR-07220RL
RES 220 OHM 1% 1/10W 0603

RES 220 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Yageo (Phycomp) - 98K7373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Yageo (Phycomp)
98K7373
Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Yageo (Phycomp) 98K7373
RES, THICK FILM, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, THICK FILM, 220R, 1%, 0.1W, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 220 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 75X0149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 220 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
75X0149
Surface Mount Thick Film Resistor, Rc Series, 220 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 75X0149
Surface Mount Thick Film Resistor, RC Series, 220 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 220 ohm, 100 mW, - 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1995496 1995497P 1091504-RC0603FR-07220RL 52-RC0603FR-07220RL 311-220HRCT-ND RC0603FR-07220RL RC0603FR-07220RL 98K7373 75X0149
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC0603FR-07220RL SMD 10W Resistor Chip Resistor - Surface Mount RES 220 OHM 1/10W 1% 0603 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, Thick Film, 220R, 1%, 0.1W, 0603; Resistance Yageo (Phycomp) Surface Mount Thick Film Resistor, Rc Series, 220 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); 0603
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Power Rating 0.2000 watts 0.1000 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD563JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details