Yageo USA Chip Resistor - Surface Mount - RC0603FR-07215KL RC0603FR-07215KL

Description
Manufacturer: Yageo Win Source Part Number: 931641-RC0603FR-0721 5KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-215KHRDKR, Q3691951, 311-215KHRTR, 232270462154L, 9C06031A2153FKPFT, 311-215KHRCT, RC0603FR07215KL
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 931641-RC0603FR-0721 5KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-215KHRDKR, Q3691951, 311-215KHRTR, 232270462154L, 9C06031A2153FKPFT, 311-215KHRCT, RC0603FR07215KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07215KL
931641-RC0603FR-07215KL
Chip Resistor - Surface Mount - RC0603FR-07215KL 931641-RC0603FR-07215KL
Manufacturer: Yageo Win Source Part Number: 931641-RC0603FR-0721 5KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-215KHRDKR, Q3691951, 311-215KHRTR, 232270462154L, 9C06031A2153FKPFT, 311-215KHRCT, RC0603FR07215KL

Manufacturer: Yageo
Win Source Part Number: 931641-RC0603FR-07215KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-215KHRDKR, Q3691951, 311-215KHRTR, 232270462154L, 9C06031A2153FKPFT, 311-215KHRCT, RC0603FR07215KL

Buy Now Datasheet
Thick Film Resistors - SMD 215K OHM 1% - RC0603FR-07215KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 215K OHM 1%
RC0603FR-07215KL
Thick Film Resistors - SMD 215K OHM 1% RC0603FR-07215KL
Thick Film Resistors - SMD 215Kohm 1%

Thick Film Resistors - SMD 215Kohm 1%

Supplier's Site
10W Resistor - 52-RC0603FR-07215KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 215K OHM 1% 1/10W 0603 Product overview: RC0603FR-07215KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07215KL can be used for catalog matching and distributor lookup.

RES 215K OHM 1% 1/10W 0603 Product overview: RC0603FR-07215KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07215KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-215KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215KHRTR-ND
Chip Resistor - Surface Mount 311-215KHRTR-ND
215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-215KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215KHRDKR-ND
Chip Resistor - Surface Mount 311-215KHRDKR-ND
215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-215KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215KHRCT-ND
Chip Resistor - Surface Mount 311-215KHRCT-ND
215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 215K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7107
Res, 215K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7107
RES, 215K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 215K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 215K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1947 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1947
Res, 215K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1947
RES, 215K, 1%, 0.1W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 215K, 1%, 0.1W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 931641-RC0603FR-07215KL RC0603FR-07215KL 52-RC0603FR-07215KL 311-215KHRTR-ND 30AK7107 49AK1947
Product Name Chip Resistor - Surface Mount - RC0603FR-07215KL Thick Film Resistors - SMD 215K OHM 1% 10W Resistor Chip Resistor - Surface Mount Res, 215K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 215K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603 (1608 Metric) 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers