Yageo USA General Purpose Chip Resistors RC0603FR-071K18L

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-071K18L - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-071K18L
General Purpose Chip Resistors RC0603FR-071K18L
General Features

General Features

Supplier's Site
Thick Film Resistors - SMD 1.18K OHM 1% - RC0603FR-071K18L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1.18K OHM 1%
RC0603FR-071K18L
Thick Film Resistors - SMD 1.18K OHM 1% RC0603FR-071K18L
Thick Film Resistors - SMD 1.18Kohm 1%

Thick Film Resistors - SMD 1.18Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-1.18KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.18KHRDKR-ND
Chip Resistor - Surface Mount 311-1.18KHRDKR-ND
1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.18KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.18KHRTR-ND
Chip Resistor - Surface Mount 311-1.18KHRTR-ND
1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1.18KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.18KHRCT-ND
Chip Resistor - Surface Mount 311-1.18KHRCT-ND
1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

1.18 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0603FR-071K18L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-071K18L
Chip Resistor - Surface Mount RC0603FR-071K18L
RES 1.18K OHM 1% 1/10W 0603

RES 1.18K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 1K18, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 32AK1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
32AK1014
Res, 1K18, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 32AK1014
RES, 1K18, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 1K18, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 1K18, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1782
Res, 1K18, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1782
RES, 1K18, 1%, 0.1W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K18, 1%, 0.1W, THICK FILM, 0603; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number RC0603FR-071K18L RC0603FR-071K18L 311-1.18KHRDKR-ND RC0603FR-071K18L 32AK1014 49AK1782
Product Name General Purpose Chip Resistors Thick Film Resistors - SMD 1.18K OHM 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K18, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 1K18, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 1180 ohms 1180 ohms 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers