Yageo USA Chip Resistor - Surface Mount RC0603FR-07137KL

Description
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-137KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-137KHRCT-ND
Chip Resistor - Surface Mount 311-137KHRCT-ND
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-137KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-137KHRDKR-ND
Chip Resistor - Surface Mount 311-137KHRDKR-ND
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-137KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-137KHRTR-ND
Chip Resistor - Surface Mount 311-137KHRTR-ND
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 137K OHM 1% - RC0603FR-07137KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 137K OHM 1%
RC0603FR-07137KL
YageoThick Film Resistors - SMD 137K OHM 1% RC0603FR-07137KL
YageoThick Film Resistors - SMD 137Kohm 1%

YageoThick Film Resistors - SMD 137Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07137KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07137KL
Chip Resistor - Surface Mount RC0603FR-07137KL
RES 137K OHM 1% 1/10W 0603

RES 137K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 137K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7074
Res, 137K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7074
RES, 137K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 137K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 137K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1863
Res, 137K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1863
RES, 137K, 1%, 0.1W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 137K, 1%, 0.1W, THICK FILM, 0603; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-137KHRCT-ND RC0603FR-07137KL RC0603FR-07137KL 30AK7074 49AK1863
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 137K OHM 1% Chip Resistor - Surface Mount Res, 137K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 137K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors -Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Technology / Construction MetalFilm; Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chip Resistor - Surface Mount - 1614970-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers