Yageo USA General Purpose Chip Resistors RC0603FR-07124KL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0603FR-07124KL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0603FR-07124KL
General Purpose Chip Resistors RC0603FR-07124KL
General Features

General Features

Supplier's Site
RES 124K OHM 1/10W 1% 0603 SMD - RC0603FR-07124KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/10W 1% 0603 SMD
RC0603FR-07124KL
RES 124K OHM 1/10W 1% 0603 SMD RC0603FR-07124KL
RES 124Kohm 1/10W 1% 0603 SMD

RES 124Kohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 124 kOhm 100 mW Resistor - 52-RC0603FR-07124KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 124 kOhm 100 mW Resistor
52-RC0603FR-07124KL
SMD 124 kOhm 100 mW Resistor 52-RC0603FR-07124KL
SMD Chip Resistor, 124 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-07124KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07124KL can be used for catalog matching and distributor lookup.

SMD Chip Resistor, 124 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose Product overview: RC0603FR-07124KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 124 kOhm, 100 mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 124 kOhm, 100 mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-07124KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-07124KL
891358-RC0603FR-07124KL
Chip Resistor - Surface Mount - RC0603FR-07124KL 891358-RC0603FR-07124KL
Manufacturer: Yageo Win Source Part Number: 891358-RC0603FR-0712 4KL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: RC0603FR07124KL, 232270461244L, 311-124KHRDKR, 311-124KHRTR, 311-124KHRCT, 9C06031A1243FKPFT

Manufacturer: Yageo
Win Source Part Number: 891358-RC0603FR-07124KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: RC0603FR07124KL, 232270461244L, 311-124KHRDKR, 311-124KHRTR, 311-124KHRCT, 9C06031A1243FKPFT

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124KHRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124KHRTR-ND
Chip Resistor - Surface Mount 311-124KHRTR-ND
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124KHRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124KHRDKR-ND
Chip Resistor - Surface Mount 311-124KHRDKR-ND
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-124KHRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-124KHRCT-ND
Chip Resistor - Surface Mount 311-124KHRCT-ND
124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

124 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 124K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo - 30AK7067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo
30AK7067
Res, 124K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo 30AK7067
RES, 124K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

RES, 124K, 1%, 0.1W, THICK FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 124K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo - 49AK1853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo
49AK1853
Res, 124K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo 49AK1853
RES, 124K, 1%, 0.1W, THICK FILM, 0603; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 124K, 1%, 0.1W, THICK FILM, 0603; Resistance:124kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0603FR-07124KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-07124KL
Chip Resistor - Surface Mount RC0603FR-07124KL
RES 124K OHM 1% 1/10W 0603

RES 124K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  Yageo USA ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0603FR-07124KL RC0603FR-07124KL 52-RC0603FR-07124KL 891358-RC0603FR-07124KL 311-124KHRTR-ND 30AK7067 49AK1853 RC0603FR-07124KL
Product Name General Purpose Chip Resistors RES 124K OHM 1/10W 1% 0603 SMD SMD 124 kOhm 100 mW Resistor Chip Resistor - Surface Mount - RC0603FR-07124KL Chip Resistor - Surface Mount Res, 124K, 1%, 0.1W, Thick Film, 0603 Rohs Compliant Yageo Res, 124K, 1%, 0.1W, Thick Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 124000 ohms 124000 ohms 124000 ohms 124000 ohms 124000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1134FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details