Yageo USA Chip Resistor - Surface Mount RC0603FR-070RL

Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-0.0HRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0HRCT-ND
Chip Resistor - Surface Mount 311-0.0HRCT-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0HRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0HRDKR-ND
Chip Resistor - Surface Mount 311-0.0HRDKR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0HRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0HRTR-ND
Chip Resistor - Surface Mount 311-0.0HRTR-ND
0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
0 OHM 1/10W 1% 0603 SMD - RC0603FR-070RL - ASAP Semiconductor LLC
Anaheim, CA, United States
0 OHM 1/10W 1% 0603 SMD
RC0603FR-070RL
0 OHM 1/10W 1% 0603 SMD RC0603FR-070RL
0ohm 1/10W 1% 0603 SMD

0ohm 1/10W 1% 0603 SMD

Supplier's Site
SMD 0 Ohm 0.1W Resistor - 52-RC0603FR-070RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm 0.1W Resistor
52-RC0603FR-070RL
SMD 0 Ohm 0.1W Resistor 52-RC0603FR-070RL
0 Ohm 0.1W 0603 Chip Resistor, Metal Glaze, SMD Product overview: RC0603FR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-070RL can be used for catalog matching and distributor lookup.

0 Ohm 0.1W 0603 Chip Resistor, Metal Glaze, SMD Product overview: RC0603FR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0603FR-070RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-070RL - 843632-RC0603FR-070RL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0603FR-070RL
843632-RC0603FR-070RL
Chip Resistor - Surface Mount - RC0603FR-070RL 843632-RC0603FR-070RL
Manufacturer: Yageo Win Source Part Number: 843632-RC0603FR-070R L Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843632-RC0603FR-070RL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo - 50Y7761 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo
50Y7761
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo 50Y7761
Surface Mount Chip Resistor, Thick Film, RC Series, 0 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 0 ohm, 100 mW, 1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo - 12AC2121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo
12AC2121
Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo 12AC2121
RES, 0R0, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:RC0603 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R0, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:0ohm; Product Range:RC0603 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0603FR-070RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0603FR-070RL
Chip Resistor - Surface Mount RC0603FR-070RL
RES 0 OHM JUMPER 1/10W 0603

RES 0 OHM JUMPER 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-0.0HRCT-ND RC0603FR-070RL 52-RC0603FR-070RL 843632-RC0603FR-070RL 50Y7761 12AC2121 RC0603FR-070RL
Product Name Chip Resistor - Surface Mount 0 OHM 1/10W 1% 0603 SMD SMD 0 Ohm 0.1W Resistor Chip Resistor - Surface Mount - RC0603FR-070RL Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 100 Mw, 1%, 50 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 0R0, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details