Yageo USA Chip Resistor - Surface Mount RC0402JR-1333RL

Description
RES 33 OHM 5% 1/16W 0402
Request a Quote Datasheet
Description
RES 33 OHM 5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402JR-1333RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402JR-1333RLTR-ND
Chip Resistor - Surface Mount 13-RC0402JR-1333RLTR-ND
RES 33 OHM 5% 1/16W 0402

RES 33 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402JR-1333RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402JR-1333RLCT-ND
Chip Resistor - Surface Mount 13-RC0402JR-1333RLCT-ND
RES 33 OHM 5% 1/16W 0402

RES 33 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402JR-1333RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402JR-1333RLDKR-ND
Chip Resistor - Surface Mount 13-RC0402JR-1333RLDKR-ND
RES 33 OHM 5% 1/16W 0402

RES 33 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RC0402JR-1333RL - 1087691-RC0402JR-1333RL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402JR-1333RL
1087691-RC0402JR-1333RL
Chip Resistor - Surface Mount - RC0402JR-1333RL 1087691-RC0402JR-1333RL
Manufacturer: Yageo Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1087691-RC0402JR-133 3RL Packaging: Tape and Reel Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 350 µm Resistance: 33 Ω Power Rating: 62.5 mW Width: 500 µm Categories: Chip Resistor - Surface Mount Case / Package: 1005 Case / Package: 0402 Alternative Parts (Cross-Reference): RC0402FR-0733RL; RK73H1ETTP33R2F; RC0402FR-0733R2L; RC0402FR-0730R1L; RC0402FR-0731R6LRC04 02JR1333RL; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 500 µm Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0402

Manufacturer: Yageo
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1087691-RC0402JR-1333RL
Packaging: Tape and Reel
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 1 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 350 µm
Resistance: 33 Ω
Power Rating: 62.5 mW
Width: 500 µm
Categories: Chip Resistor - Surface Mount
Case / Package: 1005
Case / Package: 0402
Alternative Parts (Cross-Reference): RC0402FR-0733RL; RK73H1ETTP33R2F; RC0402FR-0733R2L; RC0402FR-0730R1L; RC0402FR-0731R6LRC0402JR1333RL;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 500 µm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0402

Buy Now
YageoThick Film Resistors - SMD 33 OHM 5% - RC0402JR-1333RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 33 OHM 5%
RC0402JR-1333RL
YageoThick Film Resistors - SMD 33 OHM 5% RC0402JR-1333RL
YageoThick Film Resistors - SMD 33ohm 5%

YageoThick Film Resistors - SMD 33ohm 5%

Supplier's Site
SMD 0.0625W 33ohm 50V Resistor - 52-RC0402JR-1333RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.0625W 33ohm 50V Resistor
52-RC0402JR-1333RL
SMD 0.0625W 33ohm 50V Resistor 52-RC0402JR-1333RL
Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 33ohm, 50V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402JR-1333RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 33ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 33ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-1333RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.0625W, 33ohm, 50V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0402, CHIP Product overview: RC0402JR-1333RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0625W, 33ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.0625W, 33ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-1333RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RC0402JR-1333RLTR-ND 1087691-RC0402JR-1333RL RC0402JR-1333RL 52-RC0402JR-1333RL
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0402JR-1333RL YageoThick Film Resistors - SMD 33 OHM 5% SMD 0.0625W 33ohm 50V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details