Yageo USA Chip Resistor - Surface Mount RC0402JR-0736KL

Description
36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3299TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3299TR-ND
Chip Resistor - Surface Mount YAG3299TR-ND
36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3299DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3299DKR-ND
Chip Resistor - Surface Mount YAG3299DKR-ND
36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3299CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3299CT-ND
Chip Resistor - Surface Mount YAG3299CT-ND
36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

36 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
16W Resistor - 52-RC0402JR-0736KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 36K OHM 5% 1/16W 0402 Product overview: RC0402JR-0736KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0736KL can be used for catalog matching and distributor lookup.

RES 36K OHM 5% 1/16W 0402 Product overview: RC0402JR-0736KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402JR-0736KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 36K OHM 5% - RC0402JR-0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 36K OHM 5%
RC0402JR-0736KL
YageoThick Film Resistors - SMD 36K OHM 5% RC0402JR-0736KL
YageoThick Film Resistors - SMD 36Kohm 5%

YageoThick Film Resistors - SMD 36Kohm 5%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1326970-RC0402JR-0736KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326970-RC0402JR-0736KL
Resistors - Chip Resistor - Surface Mount 1326970-RC0402JR-0736KL
Manufacturer: Yageo Win Source Part Number: 1326970-RC0402JR-073 6KL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 36 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 9C04021A3602JLPF3,YA G3299DKR,23227057036 3L,YAG3299CT,YAG3299 TR RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1326970-RC0402JR-0736KL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 36 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 9C04021A3602JLPF3,YAG3299DKR,232270570363L,YAG3299CT,YAG3299TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 36K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 46AK5169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
46AK5169
Res, 36K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 46AK5169
RES, 36K, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 36K, 5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0402JR-0736KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402JR-0736KL
Chip Resistor - Surface Mount RC0402JR-0736KL
RES 36K OHM 5% 1/16W 0402

RES 36K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3299TR-ND 52-RC0402JR-0736KL RC0402JR-0736KL 1326970-RC0402JR-0736KL 46AK5169 RC0402JR-0736KL
Product Name Chip Resistor - Surface Mount 16W Resistor YageoThick Film Resistors - SMD 36K OHM 5% Resistors - Chip Resistor - Surface Mount Res, 36K, 5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD) 0402
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details