Yageo USA Chip Resistor - Surface Mount RC0402FR-1347RL

Description
RES 47 OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 47 OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402FR-1347RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-1347RLTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-1347RLTR-ND
RES 47 OHM 1% 1/16W 0402

RES 47 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-1347RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-1347RLCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-1347RLCT-ND
RES 47 OHM 1% 1/16W 0402

RES 47 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-1347RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-1347RLDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-1347RLDKR-ND
RES 47 OHM 1% 1/16W 0402

RES 47 OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 47 OHM 1% - RC0402FR-1347RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 47 OHM 1%
RC0402FR-1347RL
Thick Film Resistors - SMD 47 OHM 1% RC0402FR-1347RL
Thick Film Resistors - SMD 47ohm 1%

Thick Film Resistors - SMD 47ohm 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RC0402FR-1347RLTR-ND RC0402FR-1347RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 47 OHM 1%
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details