Yageo USA Thick Film Resistors - SMD 2.2K OHM 1% RC0402FR-132K2L

Description
Thick Film Resistors - SMD 2.2Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 2.2Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 2.2K OHM 1% - RC0402FR-132K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2.2K OHM 1%
RC0402FR-132K2L
Thick Film Resistors - SMD 2.2K OHM 1% RC0402FR-132K2L
Thick Film Resistors - SMD 2.2Kohm 1%

Thick Film Resistors - SMD 2.2Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0402FR-132K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-132K2LTR-ND
Chip Resistor - Surface Mount 13-RC0402FR-132K2LTR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-132K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-132K2LCT-ND
Chip Resistor - Surface Mount 13-RC0402FR-132K2LCT-ND
RES 2.2K OHM 1% 1/16W 0402

RES 2.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402FR-132K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402FR-132K2LDKR-ND
Chip Resistor - Surface Mount 13-RC0402FR-132K2LDKR-ND
RES 2.2K OHM 1% 1/16W 0402

RES 2.2K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, 2K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 32AK0997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
32AK0997
Res, 2K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 32AK0997
RES, 2K2, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 2K2, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC0402FR-132K2L 13-RC0402FR-132K2LTR-ND 32AK0997
Product Name Thick Film Resistors - SMD 2.2K OHM 1% Chip Resistor - Surface Mount Res, 2K2, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details