Yageo USA Chip Resistor - Surface Mount RC0402FR-07845RL

Description
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3244CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3244CT-ND
Chip Resistor - Surface Mount YAG3244CT-ND
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3244DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3244DKR-ND
Chip Resistor - Surface Mount YAG3244DKR-ND
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3244TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3244TR-ND
Chip Resistor - Surface Mount YAG3244TR-ND
845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

845 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 845 OHM 1% - RC0402FR-07845RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 845 OHM 1%
RC0402FR-07845RL
Thick Film Resistors - SMD 845 OHM 1% RC0402FR-07845RL
Thick Film Resistors - SMD 845ohm 1%

Thick Film Resistors - SMD 845ohm 1%

Supplier's Site
Res, 845R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 32AK0987 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
32AK0987
Res, 845R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 32AK0987
RES, 845R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 845R, 1%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 845R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1644
Res, 845R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1644
RES, 845R, 1%, 0.0625W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 845R, 1%, 0.0625W, THICK FILM, 0402; Resistance:845ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402FR-07845RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-07845RL
Chip Resistor - Surface Mount RC0402FR-07845RL
RES 845 OHM 1% 1/16W 0402

RES 845 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG3244CT-ND RC0402FR-07845RL 32AK0987 49AK1644 RC0402FR-07845RL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 845 OHM 1% Res, 845R, 1%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 845R, 1%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402 0402; 0402 [1005 Metric]
Resistance Range 845 ohms 845 ohms 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details