Yageo USA RES 36.0 OHM 1/16W 1% 0402 SMD RC0402FR-0736RL

Description
RES 36.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 36.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0 OHM 1/16W 1% 0402 SMD - RC0402FR-0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0 OHM 1/16W 1% 0402 SMD
RC0402FR-0736RL
RES 36.0 OHM 1/16W 1% 0402 SMD RC0402FR-0736RL
RES 36.0ohm 1/16W 1% 0402 SMD

RES 36.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-36.0LRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-36.0LRDKR-ND
Chip Resistor - Surface Mount 311-36.0LRDKR-ND
36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-36.0LRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-36.0LRTR-ND
Chip Resistor - Surface Mount 311-36.0LRTR-ND
36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-36.0LRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-36.0LRCT-ND
Chip Resistor - Surface Mount 311-36.0LRCT-ND
36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

36 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0402FR-0736RL
843597-RC0402FR-0736RL
Chip Resistor - Surface Mount - RC0402FR-0736RL 843597-RC0402FR-0736RL
Manufacturer: Yageo Win Source Part Number: 843597-RC0402FR-0736 RL Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 843597-RC0402FR-0736RL
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now
36 OHM 16W Resistor - 52-RC0402FR-0736RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36 OHM 16W Resistor
52-RC0402FR-0736RL
36 OHM 16W Resistor 52-RC0402FR-0736RL
RES 36 OHM 1% 1/16W 0402 Product overview: RC0402FR-0736RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-0736RL can be used for catalog matching and distributor lookup.

RES 36 OHM 1% 1/16W 0402 Product overview: RC0402FR-0736RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 36 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0402FR-0736RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 36 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo - 59M5021 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 36 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo
59M5021
Surface Mount Chip Resistor, Thick Film, Rc Series, 36 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo 59M5021
Surface Mount Chip Resistor, Thick Film, RC Series, 36 ohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 36 ohm, 63 mW, 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 36R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo - 49AK1450 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo
49AK1450
Res, 36R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo 49AK1450
RES, 36R, 1%, 0.063W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 36R, 1%, 0.063W, THICK FILM, 0402; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0402FR-0736RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402FR-0736RL
Chip Resistor - Surface Mount RC0402FR-0736RL
RES 36 OHM 1% 1/16W 0402

RES 36 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0402FR-0736RL 311-36.0LRDKR-ND 843597-RC0402FR-0736RL 52-RC0402FR-0736RL 59M5021 49AK1450 RC0402FR-0736RL
Product Name RES 36.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0402FR-0736RL 36 OHM 16W Resistor Surface Mount Chip Resistor, Thick Film, Rc Series, 36 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Yageo Res, 36R, 1%, 0.063W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details