Yageo USA Chip Resistor - Surface Mount RC0402DR-071ML

Description
1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0402DR-071MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-071MLDKR-ND
Chip Resistor - Surface Mount 13-RC0402DR-071MLDKR-ND
1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402DR-071MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-071MLTR-ND
Chip Resistor - Surface Mount 13-RC0402DR-071MLTR-ND
1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0402DR-071MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0402DR-071MLCT-ND
Chip Resistor - Surface Mount 13-RC0402DR-071MLCT-ND
1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

1 MOhms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 1M, 0.5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo - 32AK0924 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo
32AK0924
Res, 1M, 0.5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo 32AK0924
RES, 1M, 0.5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

RES, 1M, 0.5%, 0.063W, THICK FILM, 0402 ROHS COMPLIANT: YES

Supplier's Site
Res, 1M, 0.5%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1174
Res, 1M, 0.5%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1174
RES, 1M, 0.5%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1M, 0.5%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 1M, 0.5%, 0.0625W, Thick Film, 0402; Resistance Yageo - 49AK1175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 0.5%, 0.0625W, Thick Film, 0402; Resistance Yageo
49AK1175
Res, 1M, 0.5%, 0.0625W, Thick Film, 0402; Resistance Yageo 49AK1175
RES, 1M, 0.5%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 1M, 0.5%, 0.0625W, THICK FILM, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC0402DR-071ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0402DR-071ML
Chip Resistor - Surface Mount RC0402DR-071ML
RES 1M OHM 0.5% 1/16W 0402

RES 1M OHM 0.5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RC0402DR-071MLDKR-ND 32AK0924 49AK1174 RC0402DR-071ML
Product Name Chip Resistor - Surface Mount Res, 1M, 0.5%, 0.063W, Thick Film, 0402 Rohs Compliant Yageo Res, 1M, 0.5%, 0.0625W, Thick Film, 0402; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details