Yageo USA Chip Resistor - Surface Mount RC0201JR-0722RL

Description
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-22NTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22NTR-ND
Chip Resistor - Surface Mount 311-22NTR-ND
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22NCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22NCT-ND
Chip Resistor - Surface Mount 311-22NCT-ND
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-22NDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-22NDKR-ND
Chip Resistor - Surface Mount 311-22NDKR-ND
22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.05W 22ohm 25V Resistor - 52-RC0201JR-0722RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 22ohm 25V Resistor
52-RC0201JR-0722RL
SMD 0.05W 22ohm 25V Resistor 52-RC0201JR-0722RL
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 22ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 22ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 22ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-0722RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 22ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-0722RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 22ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 22ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-0722RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 22 OHM 1/20W 5% 0201 SMD - RC0201JR-0722RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/20W 5% 0201 SMD
RC0201JR-0722RL
RES 22 OHM 1/20W 5% 0201 SMD RC0201JR-0722RL
RES 22ohm 1/20W 5% 0201 SMD

RES 22ohm 1/20W 5% 0201 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0201JR-0722RL
931550-RC0201JR-0722RL
Chip Resistor - Surface Mount - RC0201JR-0722RL 931550-RC0201JR-0722RL
Manufacturer: Yageo Win Source Part Number: 931550-RC0201JR-0722 RL Series: RC_L Operating Temperature Range: -55°C ~ 125°C Features: 22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-22NDKR, 232280370229L, RC0201JR0722RL, 9C02017A22R0JGPF3, 311-22NCT, 311-22NTR

Manufacturer: Yageo
Win Source Part Number: 931550-RC0201JR-0722RL
Series: RC_L
Operating Temperature Range: -55°C ~ 125°C
Features: 22 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-22NDKR, 232280370229L, RC0201JR0722RL, 9C02017A22R0JGPF3, 311-22NCT, 311-22NTR

Buy Now Datasheet
Res, 22R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1160 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1160
Res, 22R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1160
RES, 22R, 5%, 0.05W, THICK FILM, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 22R, 5%, 0.05W, THICK FILM, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, 22R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 46AK5115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
46AK5115
Res, 22R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 46AK5115
RES, 22R, 5%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 22R, 5%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0201JR-0722RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0201JR-0722RL
Resistors - Chip Resistor - Surface Mount RC0201JR-0722RL
RES 22 OHM 5% 1/20W 0201

RES 22 OHM 5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - RC0201JR-0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201JR-0722RL
Chip Resistor - Surface Mount RC0201JR-0722RL
RES 22 OHM 5% 1/20W 0201

RES 22 OHM 5% 1/20W 0201

Supplier's Site Datasheet
RES SMD 22 OHM 5% 1/20W 0201 - 898-RC0201JR-0722RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 22 OHM 5% 1/20W 0201
898-RC0201JR-0722RL
RES SMD 22 OHM 5% 1/20W 0201 898-RC0201JR-0722RL
RES SMD 22 OHM 5% 1/20W 0201

RES SMD 22 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 311-22NTR-ND 52-RC0201JR-0722RL RC0201JR-0722RL 931550-RC0201JR-0722RL 49AK1160 46AK5115 RC0201JR-0722RL RC0201JR-0722RL 898-RC0201JR-0722RL
Product Name Chip Resistor - Surface Mount SMD 0.05W 22ohm 25V Resistor RES 22 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount - RC0201JR-0722RL Res, 22R, 5%, 0.05W, Thick Film, 0201; Resistance Yageo Res, 22R, 5%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 22 OHM 5% 1/20W 0201
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details