Yageo USA Chip Resistor - Surface Mount RC0201JR-071KL

Description
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-1KNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1KNCT-ND
Chip Resistor - Surface Mount 311-1KNCT-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1KNDKR-ND
Chip Resistor - Surface Mount 311-1KNDKR-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-1KNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1KNTR-ND
Chip Resistor - Surface Mount 311-1KNTR-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.05W 1000ohm 25V Resistor - 52-RC0201JR-071KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 1000ohm 25V Resistor
52-RC0201JR-071KL
SMD 0.05W 1000ohm 25V Resistor 52-RC0201JR-071KL
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 1000ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 1000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 1000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-071KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 1000ohm, 25V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 0201, CHIP Product overview: RC0201JR-071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 1000ohm, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 1000ohm, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-071KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 1K OHM 5% - RC0201JR-071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 1K OHM 5%
RC0201JR-071KL
YageoThick Film Resistors - SMD 1K OHM 5% RC0201JR-071KL
YageoThick Film Resistors - SMD 1Kohm 5%

YageoThick Film Resistors - SMD 1Kohm 5%

Supplier's Site
Surface Mount Resistors - 1987634 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987634
Surface Mount Resistors 1987634
Yageo RC0201JR-071KL

Yageo RC0201JR-071KL

Supplier's Site
Surface Mount Resistors - 1987632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987632
Surface Mount Resistors 1987632
Yageo RC0201JR-071KL

Yageo RC0201JR-071KL

Supplier's Site
Surface Mount Resistors - 1987634P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987634P
Surface Mount Resistors 1987634P
Yageo RC0201JR-071KL

Yageo RC0201JR-071KL

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 1 Kohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo - 59M5065 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 1 Kohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo
59M5065
Surface Mount Thick Film Resistor, Rc Series, 1 Kohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo 59M5065
Surface Mount Thick Film Resistor, RC Series, 1 kohm, 50 mW, - 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 1 kohm, 50 mW, - 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201JR-071KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201JR-071KL
Chip Resistor - Surface Mount RC0201JR-071KL
RES 1K OHM 5% 1/20W 0201

RES 1K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 311-1KNCT-ND 52-RC0201JR-071KL RC0201JR-071KL 1987634 1987634P 59M5065 RC0201JR-071KL
Product Name Chip Resistor - Surface Mount SMD 0.05W 1000ohm 25V Resistor YageoThick Film Resistors - SMD 1K OHM 5% Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Rc Series, 1 Kohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) Surface Mount Technology (SMT / SMD); 0201; 0201 Surface Mount Technology (SMT / SMD); 0201; 0603
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details