Yageo USA Surface Mount Resistors RC0201JR-070RL

Description
Yageo RC0201JR-070RL
Request a Quote Datasheet
Description
Yageo RC0201JR-070RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1987623 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987623
Surface Mount Resistors 1987623
Yageo RC0201JR-070RL

Yageo RC0201JR-070RL

Supplier's Site
Surface Mount Resistors - 1987624 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987624
Surface Mount Resistors 1987624
Yageo RC0201JR-070RL

Yageo RC0201JR-070RL

Supplier's Site
Surface Mount Resistors - 1987624P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1987624P
Surface Mount Resistors 1987624P
Yageo RC0201JR-070RL

Yageo RC0201JR-070RL

Supplier's Site
RES 0.0 OHM 1/20W 5% 0201 SMD - RC0201JR-070RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.0 OHM 1/20W 5% 0201 SMD
RC0201JR-070RL
RES 0.0 OHM 1/20W 5% 0201 SMD RC0201JR-070RL
RES 0.0ohm 1/20W 5% 0201 SMD

RES 0.0ohm 1/20W 5% 0201 SMD

Supplier's Site
SMD 0 Ohm 0.05W Resistor - 52-RC0201JR-070RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0 Ohm 0.05W Resistor
52-RC0201JR-070RL
SMD 0 Ohm 0.05W Resistor 52-RC0201JR-070RL
0 Ohm Chip Resistor, 0.05W, 125°C, 0201 SMD Product overview: RC0201JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-070RL can be used for catalog matching and distributor lookup.

0 Ohm Chip Resistor, 0.05W, 125°C, 0201 SMD Product overview: RC0201JR-070RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201JR-070RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0201JR-070RL
793040-RC0201JR-070RL
Chip Resistor - Surface Mount - RC0201JR-070RL 793040-RC0201JR-070RL
Manufacturer: Yageo Win Source Part Number: 793040-RC0201JR-070R L Series: RC Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: Moisture Resistant Package: 0201 (0603 Metric) Tolerance: Jumper Power (Watts): 0.05W, 1/20W Resistance (Ohms): 0.0 Composition: Thick Film Number of Terminations: 2 Family Name: RC_L Categories: Resistors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Manufacturer Package: 0201 Height - Seated (Maximum): 0.010" (0.26mm) Alternative Parts (Cross-Reference): RK73Z1HLTB; NRC02Z0TR; WR02X000 PAL; NRC02ZO; Introduction Date: February 03, 2016 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Yageo
Win Source Part Number: 793040-RC0201JR-070RL
Series: RC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: Moisture Resistant
Package: 0201 (0603 Metric)
Tolerance: Jumper
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 0.0
Composition: Thick Film
Number of Terminations: 2
Family Name: RC_L
Categories: Resistors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Manufacturer Package: 0201
Height - Seated (Maximum): 0.010" (0.26mm)
Alternative Parts (Cross-Reference): RK73Z1HLTB; NRC02Z0TR; WR02X000 PAL; NRC02ZO;
Introduction Date: February 03, 2016
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0NCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0NCT-ND
Chip Resistor - Surface Mount 311-0.0NCT-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0NTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0NTR-ND
Chip Resistor - Surface Mount 311-0.0NTR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-0.0NDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-0.0NDKR-ND
Chip Resistor - Surface Mount 311-0.0NDKR-ND
0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

0 Ohms Jumper 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 0R0, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo - 12AC2035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo
12AC2035
Res, 0R0, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo 12AC2035
RES, 0R0, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:0ohm; Product Range:RC Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:-; TemperatureRoHS Compliant: Yes

RES, 0R0, 5%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:0ohm; Product Range:RC Series; Voltage Rating:25V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:-; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo - 59M5095 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo
59M5095
Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo 59M5095
Surface Mount Chip Resistor, Thick Film, RC Series, 0 ohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 0 ohm, 50 mW, 5%, 25 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201JR-070RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201JR-070RL
Chip Resistor - Surface Mount RC0201JR-070RL
RES 0 OHM JUMPER 1/20W 0201

RES 0 OHM JUMPER 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1987623 1987624P RC0201JR-070RL 52-RC0201JR-070RL 793040-RC0201JR-070RL 311-0.0NCT-ND 12AC2035 59M5095 RC0201JR-070RL
Product Name Surface Mount Resistors Surface Mount Resistors RES 0.0 OHM 1/20W 5% 0201 SMD SMD 0 Ohm 0.05W Resistor Chip Resistor - Surface Mount - RC0201JR-070RL Chip Resistor - Surface Mount Res, 0R0, 5%, 0.05W, 0201, Thick Film; Resistor Case Style Yageo Surface Mount Chip Resistor, Thick Film, Rc Series, 0 Ohm, 50 Mw, 5%, 25 V, 0201 [0603 Metric] Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201; 0603; 0201 (0603m) Surface Mount Technology (SMT / SMD); 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603 Surface Mount Technology (SMT / SMD); 0201; 0603
Tolerance 5 +/- % 5 +/- %
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Power Rating 0.0500 watts 20 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details