Yageo USA General Purpose Chip Resistors RC0201FR-07910RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-07910RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-07910RL
General Purpose Chip Resistors RC0201FR-07910RL
General Features

General Features

Supplier's Site
Chip Resistor - Surface Mount - YAG2841DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2841DKR-ND
Chip Resistor - Surface Mount YAG2841DKR-ND
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2841TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2841TR-ND
Chip Resistor - Surface Mount YAG2841TR-ND
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2841CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2841CT-ND
Chip Resistor - Surface Mount YAG2841CT-ND
910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

910 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 910 OHM 1% 1/20W 0201 - 898-RC0201FR-07910RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 910 OHM 1% 1/20W 0201
898-RC0201FR-07910RL
RES SMD 910 OHM 1% 1/20W 0201 898-RC0201FR-07910RL
RES SMD 910 OHM 1% 1/20W 0201

RES SMD 910 OHM 1% 1/20W 0201

Supplier's Site
Res, 910R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 47AK3843 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
47AK3843
Res, 910R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 47AK3843
RES, 910R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 910R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0201FR-07910RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-07910RL
Chip Resistor - Surface Mount RC0201FR-07910RL
RES 910 OHM 1% 1/20W 0201

RES 910 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Yageo USA DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0201FR-07910RL YAG2841DKR-ND 898-RC0201FR-07910RL 47AK3843 RC0201FR-07910RL
Product Name General Purpose Chip Resistors Chip Resistor - Surface Mount RES SMD 910 OHM 1% 1/20W 0201 Res, 910R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Resistance Range 910 ohms 910 ohms 910 ohms 910 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details