357 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
357 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
357 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Res Thick Film 0201 357K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R
RES 357K OHM 1% 1/20W 0201
| Yageo USA | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC0201FR-07357KL | YAG2617CT-ND | 898-RC0201FR-07357KL | RC0201FR-07357KL |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | Res Thick Film 0201 357K Ohm 1% 0.05W(1/20W) ±200ppm/C Molded SMD Paper T/R | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Resistance Range | 357000 ohms | 357000 ohms | 357000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |