Yageo USA Chip Resistor - Surface Mount RC0201FR-072ML

Description
2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0201FR-072MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-072MLTR-ND
Chip Resistor - Surface Mount 13-RC0201FR-072MLTR-ND
2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201FR-072MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-072MLDKR-ND
Chip Resistor - Surface Mount 13-RC0201FR-072MLDKR-ND
2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0201FR-072MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-072MLCT-ND
Chip Resistor - Surface Mount 13-RC0201FR-072MLCT-ND
2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: YAGEO Category: Resistors Chip Resistor - Surface Mount Series: RC_L Product Status: Active Resistance: 2 MOhms Tolerance: ±1% Power (Watts): 0.05W, 1/20W Composition: Thick Film Features: Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RC_L
Product Status: Active
Resistance: 2 MOhms
Tolerance: ±1%
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Features: Moisture Resistant

Buy Now Datasheet
20W Resistor - 52-RC0201FR-072ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
52-RC0201FR-072ML
20W Resistor 52-RC0201FR-072ML
RES 2M OHM 1% 1/20W 0201 Product overview: RC0201FR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-072ML can be used for catalog matching and distributor lookup.

RES 2M OHM 1% 1/20W 0201 Product overview: RC0201FR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0201FR-072ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo - 82AH7776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo
82AH7776
Res, 2M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo 82AH7776
RES, 2M, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 2M, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0201FR-072ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0201FR-072ML
Chip Resistor - Surface Mount RC0201FR-072ML
RES 2M OHM 1% 1/20W 0201

RES 2M OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 13-RC0201FR-072MLTR-ND 52-RC0201FR-072ML 82AH7776 RC0201FR-072ML
Product Name Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount 20W Resistor Res, 2M, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201 (0603 Metric) 0201
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573166 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details