Yageo USA General Purpose Chip Resistors RC0201FR-07270RL

Description
General Features
Request a Quote Datasheet
Description
General Features
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Chip Resistors - RC0201FR-07270RL - Yageo USA
Milpitas, CA, United States
General Purpose Chip Resistors
RC0201FR-07270RL
General Purpose Chip Resistors RC0201FR-07270RL
General Features

General Features

Supplier's Site
RES 270 OHM 1/20W 1% 0201 SMD - RC0201FR-07270RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 1/20W 1% 0201 SMD
RC0201FR-07270RL
RES 270 OHM 1/20W 1% 0201 SMD RC0201FR-07270RL
RES 270ohm 1/20W 1% 0201 SMD

RES 270ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - YAG2337TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2337TR-ND
Chip Resistor - Surface Mount YAG2337TR-ND
270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2337CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2337CT-ND
Chip Resistor - Surface Mount YAG2337CT-ND
270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2337DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2337DKR-ND
Chip Resistor - Surface Mount YAG2337DKR-ND
270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

270 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 270R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo - 46AK5085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo
46AK5085
Res, 270R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo 46AK5085
RES, 270R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

RES, 270R, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES

Supplier's Site
Res, 270R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo - 49AK1053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
49AK1053
Res, 270R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo 49AK1053
RES, 270R, 1%, 0.05W, THICK FILM, 0201; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

RES, 270R, 1%, 0.05W, THICK FILM, 0201; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Yageo USA ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RC0201FR-07270RL RC0201FR-07270RL YAG2337TR-ND 46AK5085 49AK1053
Product Name General Purpose Chip Resistors RES 270 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, 270R, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo Res, 270R, 1%, 0.05W, Thick Film, 0201; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 20 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details