Yageo USA Chip Resistor - Surface Mount RC0201FR-071R37L

Description
RES 1.37 OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES 1.37 OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC0201FR-071R37L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0201FR-071R37L-ND
Chip Resistor - Surface Mount 13-RC0201FR-071R37L-ND
RES 1.37 OHM 1% 1/20W 0201

RES 1.37 OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-RC0201FR-071R37L-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201
Resistance Range 1.37 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details