187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES 187K OHM 1% 1/20W 0201
RES, 187K, 1%, 0.05W, THICK FILM, 0201 ROHS COMPLIANT: YES
| Yageo USA | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | RC0201FR-07187KL | YAG2453DKR-ND | RC0201FR-07187KL | 46AK5080 |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 187K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | ||
| Resistance Range | 187000 ohms | 187000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts |