160 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
160 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
160 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Moisture Resistant Thick Film
RES SMD 160K OHM 1% 1/20W 0201
RES, 160K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES
RES, 160K, 1%, 0.05W, THICK FILM, 0201; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:25V RoHS Compliant: Yes
RES 160K OHM 1% 1/20W 0201
| Yageo USA | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC0201FR-07160KL | YAG2426TR-ND | 898-RC0201FR-07160KL | 82AH7771 | 49AK1010 | RC0201FR-07160KL |
| Product Name | General Purpose Chip Resistors | Chip Resistor - Surface Mount | RES SMD 160K OHM 1% 1/20W 0201 | Res, 160K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Yageo | Res, 160K, 1%, 0.05W, Thick Film, 0201; Resistance Yageo | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | General Use | |||
| Resistance Range | 160000 ohms | 160000 ohms | 160000 ohms | 160000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |