RES 3.3 MOHM 5% 1/32W 01005
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RC0100JR-073M3LTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 |
| Tolerance | 5 +/- % |