Yageo USA Chip Resistor - Surface Mount RC0100JR-072KL

Description
2 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC0100JR-072KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC0100JR-072KL-ND
Chip Resistor - Surface Mount RC0100JR-072KL-ND
2 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0100JR-072KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC0100JR-072KL
Resistors - Chip Resistor - Surface Mount RC0100JR-072KL
RES 2K OHM 5% 1/32W 01005

RES 2K OHM 5% 1/32W 01005

Supplier's Site
RES SMD 2K OHM 5% 1/32W 01005 - 898-RC0100JR-072KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 5% 1/32W 01005
898-RC0100JR-072KL
RES SMD 2K OHM 5% 1/32W 01005 898-RC0100JR-072KL
RES SMD 2K OHM 5% 1/32W 01005

RES SMD 2K OHM 5% 1/32W 01005

Supplier's Site
Chip Resistor - Surface Mount - RC0100JR-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0100JR-072KL
Chip Resistor - Surface Mount RC0100JR-072KL
RES 2K OHM 5% 1/32W 01005

RES 2K OHM 5% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number RC0100JR-072KL-ND RC0100JR-072KL 898-RC0100JR-072KL RC0100JR-072KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 2K OHM 5% 1/32W 01005 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005; 0402; 01005 (0402 Metric) 01005
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers