Yageo USA Chip Resistor - Surface Mount RC0100FR-072KL

Description
2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG6305CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6305CT-ND
Chip Resistor - Surface Mount YAG6305CT-ND
2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6305DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6305DKR-ND
Chip Resistor - Surface Mount YAG6305DKR-ND
2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG6305TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG6305TR-ND
Chip Resistor - Surface Mount YAG6305TR-ND
2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

2 kOhms ±1% 0.03W, 1/32W Chip Resistor 01005 (0402 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 2K OHM 1% 1/32W 01005 - 898-RC0100FR-072KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 1% 1/32W 01005
898-RC0100FR-072KL
RES SMD 2K OHM 1% 1/32W 01005 898-RC0100FR-072KL
RES SMD 2K OHM 1% 1/32W 01005

RES SMD 2K OHM 1% 1/32W 01005

Supplier's Site
Chip Resistor - Surface Mount - RC0100FR-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0100FR-072KL
Chip Resistor - Surface Mount RC0100FR-072KL
RES 2K OHM 1% 1/32W 01005

RES 2K OHM 1% 1/32W 01005

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number YAG6305CT-ND 898-RC0100FR-072KL RC0100FR-072KL
Product Name Chip Resistor - Surface Mount RES SMD 2K OHM 1% 1/32W 01005 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 01005; 01005 01005
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD394GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details