CAP FILM 6800PF 5% 250VDC RADIAL
CAP FILM METAL RAD POLYESTER
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-R82IC1680AA50J-ND | R82IC1680AA50J | 92AC8559 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 6800 250V Kemet |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |