KEMET Electronics Corporation Automotive 0.22uF 100V Capacitor R82EC3220DQ70J

Description
Cap Film 0.22uF 100V PET 5% (7.2 X 3.5 X 7.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82EC3220DQ70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3220DQ70J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.22uF 100V PET 5% (7.2 X 3.5 X 7.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82EC3220DQ70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3220DQ70J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 0.22uF 100V Capacitor
62-R82EC3220DQ70J
Automotive 0.22uF 100V Capacitor 62-R82EC3220DQ70J
Cap Film 0.22uF 100V PET 5% (7.2 X 3.5 X 7.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82EC3220DQ70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3220DQ70J can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 100V PET 5% (7.2 X 3.5 X 7.5mm) Radial Stacked 5mm 105°C Automotive Ammo Product overview: R82EC3220DQ70J from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-R82EC3220DQ70J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1360030-R82EC3220DQ70J - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1360030-R82EC3220DQ70J
Capacitors - Film Capacitors 1360030-R82EC3220DQ70J
Win Source Part Number: 1360030-R82EC3220DQ7 0J Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable Mfr: KEMET Series: R82 Package / Case: Radial Base Product Number: R82EC Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 0.22 µF Tolerance: ±5% Ratings: AEC-Q200 Applications: Automotive Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm) Height - Seated (Max): 0.295" (7.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Product Status: Active Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Win Source Part Number: 1360030-R82EC3220DQ70J
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: KEMET
Series: R82
Package / Case: Radial
Base Product Number: R82EC
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 0.22 µF
Tolerance: ±5%
Ratings: AEC-Q200
Applications: Automotive
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max): 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Product Status: Active
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked

Buy Now Datasheet
Film Capacitors - 399-9699-1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-9699-1-ND
Film Capacitors 399-9699-1-ND
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - 399-9699-3-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
399-9699-3-ND
Film Capacitors 399-9699-3-ND
0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

0.22µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial

Buy Now Datasheet
Film Capacitors - R82EC3220DQ70J - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
R82EC3220DQ70J
Film Capacitors R82EC3220DQ70J
CAP FILM 0.22UF 5% 100VDC RADIAL

CAP FILM 0.22UF 5% 100VDC RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
R82EC3220DQ70J
Capacitors >> Film Capacitors R82EC3220DQ70J
±5% 100V 220nF -55°C~+105°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

±5% 100V 220nF -55°C~+105°C Metallized Polyester Plugin,P=5mm Film Capacitors ROHS

Supplier's Site Datasheet
Cap, 0.22Uf, 100V, Film, Radial; Dielectric Type Kemet - 92AC8434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 100V, Film, Radial; Dielectric Type Kemet
92AC8434
Cap, 0.22Uf, 100V, Film, Radial; Dielectric Type Kemet 92AC8434
CAP, 0.22UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.22UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors R82EC3220DQ70J
CAP FILM 0.22UF 5% 100VDC RADIAL

CAP FILM 0.22UF 5% 100VDC RADIAL

Supplier's Site
Film Capacitors - R82EC3220DQ70J - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
R82EC3220DQ70J
Film Capacitors R82EC3220DQ70J
CAP FILM 0.22UF 5% 100VDC RADIAL

CAP FILM 0.22UF 5% 100VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-R82EC3220DQ70J 1360030-R82EC3220DQ70J 399-9699-1-ND R82EC3220DQ70J R82EC3220DQ70J 92AC8434 R82EC3220DQ70J R82EC3220DQ70J
Product Name Automotive 0.22uF 100V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors >> Film Capacitors Cap, 0.22Uf, 100V, Film, Radial; Dielectric Type Kemet Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220000 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
Film Capacitors - 1908832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details